TE Connectivity M85049/88-25Z02
- 收藏
- 对比
M85049/88-25Z02
2460-M85049/88-25Z02
套管 - 音频连接器
--
大陆
立即发货

M85049/88-25Z02 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M85049/88-25Z02详情
TE Connectivity M85049/88-25Z02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
25
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Unit Weight
1.410958 oz
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
EF8563-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
包装
Bag
系列
AS85049
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/88-25Z02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。