TE Connectivity M85049/90-15W02
- 收藏
- 对比
M85049/90-15W02
2460-M85049/90-15W02
圆形连接器
--
大陆
立即发货

Shrink Boot Adapter Backshell for MIL-DTL-38999 III Circular Connector 15 Shell Size Right Angle
1最小包装量--
M85049/90-15W02详情
TE Connectivity M85049/90-15W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
Trenz Electronic GmbH
Product Status
最后一次购买
Unit Weight
1.481506 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CW3815-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
系列
-
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
M85049/90-15W02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。