TE Connectivity M85049/90-15Z03
- 收藏
- 对比
M85049/90-15Z03
2460-M85049/90-15Z03
套管 - 音频连接器
--
大陆
立即发货

M85049/90-15Z03 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M85049/90-15Z03详情
TE Connectivity M85049/90-15Z03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
EF8624-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Manufacturer Part Number
M85049/90-15Z03
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M85049/90
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/90-15Z03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。