TE Connectivity M85049/93-06
- 收藏
- 对比
M85049/93-06
2460-M85049/93-06
套管 - 音频连接器
--
大陆
立即发货

Split Banding Ring Size 6 Polyetherimide Natural
1最小包装量--
M85049/93-06详情
TE Connectivity M85049/93-06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
本体材质
Plastic
Manufacturer Part Number
M85049/93-06
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.98
Manufacturer Series
M85049/93
Product Depth (mm)
Not Required(mm)
Operating Temp Range
-65C to 175C
For Use With
MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors
MIL Type
MIL-DTL-5015
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
EM6342-000
Brand
TE Connectivity / Polamco
RoHS
Details
ECCN 代码
EAR99
类型
带状开口环
HTS代码
8536.30.80.00
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
连接器外壳尺寸
6
产品长度(mm)
22.35(mm)
产品高度(mm)
Not Required(mm)
M85049/93-06拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。