TE Connectivity M85049/93-08
- 收藏
- 对比
M85049/93-08
2460-M85049/93-08
圆形连接器 - 后壳和电缆夹
--
大陆
立即发货

Backshell Accessories, Split Banding Ring, Composite, 85049/93, Size 8, -65 – 175 °C [-85 – 347 °F], Split Banding Ring
1最小包装量--
M85049/93-08详情
TE Connectivity M85049/93-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
R85049/93-08
Mil-Spec
M85049/93-08
Backshell Product Typeu2009
Split Banding Ring
Primary Product Materialu2009
Composite
Approved Standardsu2009
85049/93
Backshell Entry Size Codeu2009
8
Operating Temperature Rangeu2009
-65 – 175u2009°Cu2009[u2009-85 – 347u2009°Fu2009]
TE Internal #
EM6343-000
M85049/93-08拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。