TE Connectivity M902-2191
- 收藏
- 对比
M902-2191
2460-M902-2191
可插拔连接器
--
大陆
立即发货

Automotive Connector Caps & Covers, Backshell, Cable Exit Angle 180°, Black, PBT, 9 Position, -40 – 273 °F [-40 – 134 °C], DEUTSCH HD10
1最小包装量--
M902-2191详情
TE Connectivity M902-2191重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
M902-2191
TE Internal Description
BKSHL, 9SZ, CBL SZ .187-.300, HD10
Protection & Strain Relief Accessory Typeu2009
Backshell
Cable Exit Angleu2009
180°
Strain Reliefu2009
With
Primary Product Coloru2009
Black
Primary Product Materialu2009
PBT
M902-2191拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。