TE Connectivity MAB8SMI2
- 收藏
- 对比
MAB8SMI2详情
TE Connectivity MAB8SMI2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
600 VAC
Manufacturer Part Number
7000-P8341-P110500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Package
Bulk
Base Product Number
MAB8
厂商
TE Connectivity Laird
Product Status
Obsolete
For Use With/Related Products
-
系列
-
连接器类型
MQ15 Straight Male to MQ15 Straight Female, 6-pole
额定电流
16 Amps
配件类型
Mount
知识产权评级
IP67
长度
5 Meters
MAB8SMI2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。