TE Connectivity MABT8XN
- 收藏
- 对比
MABT8XN详情
TE Connectivity MABT8XN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Blue
Degree of protection (IP)
IP20
Category
5E
Package
Bulk
Base Product Number
MABT8
厂商
TE Connectivity Laird
Product Status
Obsolete
For Use With/Related Products
-
系列
-
配件类型
Mount
长度
4
MABT8XN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。