TE Connectivity MB8UM30
- 收藏
- 对比
MB8UM30详情
TE Connectivity MB8UM30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Busbar Mount
Manufacturer Part Number
31959-WONR
Approvals
CSA, EAC, UL
Manufacturer
Woehner, LLC
RoHS
无
Package
Bulk
Base Product Number
MB8U
厂商
TE Connectivity Laird
Product Status
Obsolete
For Use With/Related Products
-
系列
-
电压
600 V
配件类型
Mount
连接类型
螺旋端子
MB8UM30拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。