TE Connectivity MBRM3-14-07-1-ZN
- 收藏
- 对比
添加到询价列表
MBRM3-14-07-1-ZN详情
TE Connectivity MBRM3-14-07-1-ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Nominal current
16
Nominal voltage
230
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Model
Protective contact (type F)
频率
50 - 60
0个相似型号
MBRM3-14-07-1-ZN拓展信息








哦! 它是空的。