TE Connectivity MC320E-N-23-8PB-F021
- 收藏
- 对比
MC320E-N-23-8PB-F021
2460-MC320E-N-23-8PB-F021
无类别的
--
大陆
立即发货

MC320E-N-23-8PB-F021 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
MC320E-N-23-8PB-F021详情
TE Connectivity MC320E-N-23-8PB-F021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold over Nickel
房屋材料
Steel
Body Orientation
Straight
Termination Method
Solder
Contact Materials
Copper Alloy
Manufacturer Series
MC3
Risk Rank
5.76
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Manufacturer
TE Connectivity
Manufacturer Part Number
MC320E-N-23-8PB-F021
系列
D45ZK
ECCN 代码
EAR99
连接器类型
光纤连接器
HTS代码
8536.70.00.00
Reach合规守则
unknown
接头数量
9
MC320E-N-23-8PB-F021拓展信息







哦! 它是空的。