TE Connectivity MC530E-N-11-2SC
- 收藏
- 对比
MC530E-N-11-2SC
2460-MC530E-N-11-2SC
集成电路(IC)
--
大陆
立即发货

MC530E-N-11-2SC datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
MC530E-N-11-2SC详情
TE Connectivity MC530E-N-11-2SC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
MC530E-N-11-2SC
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.79
Manufacturer Series
MC5
ECCN 代码
EAR99
连接器类型
光纤连接器
附加功能
COMPATIBLE CONTACTS: 455335-125-00; 455335-126-01; 455360-125-00; 455360-126-01
HTS代码
8536.70.00.00
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
主体/外壳样式
RECEPTACLE
耦合类型
THREADED
插入损耗
0.25 dB
模式
MULTI
连接类型
SIMPLEX
MC530E-N-11-2SC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。