TE Connectivity MC8010-F-19-12PN
- 收藏
- 对比
MC8010-F-19-12PN
2460-MC8010-F-19-12PN
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 19 Connector Shell Size, 12 Position, Aluminum, Nickel, ARINC 801
1最小包装量--
MC8010-F-19-12PN详情
TE Connectivity MC8010-F-19-12PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YMC8010-F-19-12PN0
TE Internal Description
ARINC 801, 38999 STYLE, SIZE 19-12
Connector Shell Sizeu2009
19
Number of Positionsu2009
12
Shell Materialu2009
Aluminum
Shell Plating Materialu2009
Nickel
MC8010-F-19-12PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。