TE Connectivity MC8010-K-25-32PN
- 收藏
- 对比
MC8010-K-25-32PN
2460-MC8010-K-25-32PN
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 25 Connector Shell Size, 32 Position, Stainless Steel, Passivated, ARINC 801
1最小包装量--
MC8010-K-25-32PN详情
TE Connectivity MC8010-K-25-32PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Passivated
Shell Materialu2009
不锈钢
Number of Positionsu2009
32
Connector Shell Sizeu2009
25
TE Internal Description
ARINC 801, TYPE 1 RECEPTACLE CONNECTOR
TE Internal #
YMC8010-K-25-32PN0
MC8010-K-25-32PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。