TE Connectivity MC8016-F-13-04ZN
- 收藏
- 对比
MC8016-F-13-04ZN
2460-MC8016-F-13-04ZN
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 13 Connector Shell Size, 4 Position, Aluminum, Nickel, ARINC 801
1最小包装量--
MC8016-F-13-04ZN详情
TE Connectivity MC8016-F-13-04ZN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Shell Sizeu2009
13
TE Internal Description
ARINC 801, 38999 STYLE, SIZE 13-04, POF
TE Internal #
YMC8016-F-13-04ZN0
Number of Positionsu2009
4
Shell Materialu2009
Aluminum
Shell Plating Materialu2009
Nickel
MC8016-F-13-04ZN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。