TE Connectivity MC8016-F-19-12SN
- 收藏
- 对比
MC8016-F-19-12SN
2460-MC8016-F-19-12SN
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 19 Connector Shell Size, 12 Position, Aluminum, Nickel, ARINC 801
1最小包装量--
MC8016-F-19-12SN详情
TE Connectivity MC8016-F-19-12SN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Nickel
Shell Materialu2009
Aluminum
Number of Positionsu2009
12
Connector Shell Sizeu2009
19
TE Internal #
YMC8016-F-19-12SN0
TE Internal Description
ARINC 801, 38999 STYLE, SIZE 19-12
MC8016-F-19-12SN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。