TE Connectivity MC8017-B-15-06PN
- 收藏
- 对比
MC8017-B-15-06PN
2460-MC8017-B-15-06PN
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 15 Connector Shell Size, 6 Position, Aluminum Bronze, Unplated, ARINC 801
1最小包装量--
MC8017-B-15-06PN详情
TE Connectivity MC8017-B-15-06PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Unplated
Shell Materialu2009
铝青铜
Number of Positionsu2009
6
Connector Shell Sizeu2009
15
TE Internal Description
ARINC 801, TYPE 1 JAM NUT CONNECTOR
TE Internal #
YMC8017-B-15-06PN0
MC8017-B-15-06PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。