TE Connectivity MC8017-F-23-24PN
- 收藏
- 对比
MC8017-F-23-24PN
2460-MC8017-F-23-24PN
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 23 Connector Shell Size, 24 Position, Aluminum, Nickel, ARINC 801
1最小包装量--
MC8017-F-23-24PN详情
TE Connectivity MC8017-F-23-24PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Plating Materialu2009
Nickel
Shell Materialu2009
Aluminum
Number of Positionsu2009
24
Connector Shell Sizeu2009
23
TE Internal Description
ARINC 801, 38999 STYLE, SIZE 23-24
TE Internal #
YMC8017-F-23-24PN0
MC8017-F-23-24PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。