TE Connectivity MC8017-W-13-04PN
- 收藏
- 对比
MC8017-W-13-04PN
2460-MC8017-W-13-04PN
光纤连接器
--
大陆
立即发货

MC801 Fiber Connectors, 13 Connector Shell Size, 4 Position, Aluminum, Cadmium, ARINC 801
1最小包装量--
MC8017-W-13-04PN详情
TE Connectivity MC8017-W-13-04PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YMC8017-W-13-04PN0
TE Internal Description
ARINC 801, TYPE 1 JAM NUT CONNECTOR
Connector Shell Sizeu2009
13
Number of Positionsu2009
4
Shell Materialu2009
Aluminum
Shell Plating Materialu2009
Cadmium
MC8017-W-13-04PN拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。