TE Connectivity MCJB2-42P5C6-0.5
- 收藏
- 对比
MCJB2-42P5C6-0.5
2460-MCJB2-42P5C6-0.5
集成电路(IC)
--
大陆
立即发货

MCJB2-42P5C6-0.5 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
MCJB2-42P5C6-0.5详情
TE Connectivity MCJB2-42P5C6-0.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
玻璃填充聚酰胺
Manufacturer Part Number
MCJB2-42P5C6-0.5
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.61
Contact Finish Mating
GOLD (50) OVER COPPER
Manufacturer Series
MCJ
JESD-609代码
e4
连接器类型
电信和数据通信连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
42
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
主体/外壳样式
PLUG
触点表面处理 终端
GOLD (50) OVER COPPER
MCJB2-42P5C6-0.5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。