TE Connectivity MC-S142
- 收藏
- 对比
MC-S142详情
TE Connectivity MC-S142重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
230 - 690
Number of auxiliary contacts as normally open contact
4
Degree of protection (IP), front side
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
4000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
深度
223.5
宽度
273
高度
414
MC-S142拓展信息








哦! 它是空的。