TE Connectivity MCSLPT4644B3PHTR
- 收藏
- 对比
MCSLPT4644B3PHTR
2460-MCSLPT4644B3PHTR
开关
--
大陆
立即发货

Tactile Switches, Round Actuator Style, NO, Stainless Steel, Silver, Low Profile, 50 mA, 12 VDC, Alcoswitch LPT
1最小包装量--
MCSLPT4644B3PHTR详情
TE Connectivity MCSLPT4644B3PHTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dust Proofu2009
无
Switch Contact Plating Materialu2009
Silver
Contact Base Materialu2009
不锈钢
Operating Functionu2009
NO
Actuator Styleu2009
Round
TE Internal Description
TACT MICRO JB 4.6X4.4X1.05 P3.5 PH 200GF
TE Internal #
2337235-3
MCSLPT4644B3PHTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。