TE Connectivity MCUBE-1T-P-29D
- 收藏
- 对比
MCUBE-1T-P-29D
2460-MCUBE-1T-P-29D
无类别的
--
大陆
立即发货

3G SMPLX TX SM 1290NM DFB CWDM VIDEO
1最小包装量--
MCUBE-1T-P-29D详情
TE Connectivity MCUBE-1T-P-29D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Adjustment range undelayed short-circuit release
315 - 630
Number of auxiliary contacts as normally open contact
0
Overload release current setting
50 - 63
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
MCUBE-1T-P-29D拓展信息







哦! 它是空的。