TE Connectivity MDH1 121 221
- 收藏
- 对比
MDH1 121 221
2460-MDH1 121 221
快动,限位开关
--
大陆
立即发货

TE Connectivity Button Microswitch, Solder Lug Terminal, 0.1 A at 250 Vdc A, 0.2 A at 125 Vdc A, 0.5 A at 50 Vdc A, 2 A
1最小包装量--
MDH1 121 221详情
TE Connectivity MDH1 121 221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
执行器类型
Button
触点额定电流
0.1 A at 250 Vdc A, 0.2 A at 125 Vdc A, 0.5 A at 50 Vdc A, 2 A at 250 Vac A
端子类型
焊片
触点配置
SPST
知识产权评级
IP65
MDH1 121 221拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。