TE Connectivity MDR-170-1-SCE-2
- 收藏
- 对比
MDR-170-1-SCE-2
2460-MDR-170-1-SCE-2
功率继电器,高于 2 A
--
大陆
立即发货

Industrial Relays ROT,RELAY,MED,NO
1最小包装量--
MDR-170-1-SCE-2详情
TE Connectivity MDR-170-1-SCE-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
面板安装
类型
Vibration Resistant
触点终端
Screw
线圈电压
115 VAC
线圈型
Non-Latching
产品
Rotary Relays
线圈终端
Screw
MDR-170-1-SCE-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。