TE Connectivity MDR-173-1
- 收藏
- 对比
MDR-173-1
2460-MDR-173-1
继电器
--
大陆
立即发货

Power Relays, Rotary, Non-Latching, 16000 mW Coil Power Rating DC, 125 VDC Coil Voltage, 16 Form C, 16PDT, 16 C/O, CII MDR Series
1最小包装量--
MDR-173-1详情
TE Connectivity MDR-173-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Arrangementu2009
16 Form C, 16PDT, 16 C/O
Coil Voltage Ratingu2009(VDC)
125
Coil Power Rating DCu2009(mW)
16000
Coil Magnetic Systemu2009
Non-Latching
Power Relay Typeu2009
Rotary
TE Internal Description
MDR-173-1=MDR
TE Internal #
2-1393139-1
MDR-173-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。