TE Connectivity MDR-5061
- 收藏
- 对比
MDR-5061
2460-MDR-5061
继电器
--
大陆
立即发货

Power Relays, Rotary, Latching, 21600 mW Coil Power Rating DC, 125 VDC Coil Voltage, 8 Form C, 8PDT, 8 C/O, CII MDR Series
1最小包装量--
MDR-5061详情
TE Connectivity MDR-5061重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Arrangementu2009
8 Form C, 8PDT, 8 C/O
Coil Voltage Ratingu2009(VDC)
125
Coil Power Rating DCu2009(mW)
21600
Coil Magnetic Systemu2009
Latching
Power Relay Typeu2009
Rotary
TE Internal Description
MDR-5061=MDR
TE Internal #
6-1393139-3
MDR-5061拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。