TE Connectivity MDR-7020
- 收藏
- 对比
MDR-7020
2460-MDR-7020
继电器
--
大陆
立即发货

Power Relays, Rotary, Latching, 8800 mW Coil Power Rating DC, 28 VDC Coil Voltage, 12 Form C, 12PDT, 12 C/O, CII MDR Series
1最小包装量--
MDR-7020详情
TE Connectivity MDR-7020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1393139-4
TE Internal Description
MDR-7020=MDR
Power Relay Typeu2009
Rotary
Coil Magnetic Systemu2009
Latching
Coil Power Rating DCu2009(mW)
8800
Coil Voltage Ratingu2009(VDC)
28
Contact Arrangementu2009
12 Form C, 12PDT, 12 C/O
MDR-7020拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。