TE Connectivity MGDU4-00008P
- 收藏
- 对比
MGDU4-00008P详情
TE Connectivity MGDU4-00008P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MGDU4-00008P
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Package Description
5137
Risk Rank
5.25
Factory Pack QuantityFactory Pack Quantity
250
Part # Aliases
4-1879389-2
Brand
TE Connectivity / Holsworthy
Maximum DC Resistance
30 mOhms
RoHS
Details
Package
Tape & Reel (TR)
Base Product Number
MGDU4
厂商
TE Connectivity 无源产品
Product Status
活跃
Mounting Styles
PCB 安装
系列
--
包装
Reel
零件状态
活跃
终端
Standard
ECCN 代码
EAR99
HTS代码
8504.50.80.00
子类别
Inductors, Chokes & Coils
Reach合规守则
unknown
终端样式
SMD/SMT
产品类别
固定电感器
产品
功率感应器
产品类别
Power Inductors - SMD
MGDU4-00008P拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。