TE Connectivity MIL-C-39012/92-3301
- 收藏
- 对比
MIL-C-39012/92-3301
2460-MIL-C-39012/92-3301
集成电路(IC)
--
大陆
立即发货

MIL-C-39012/92-3301 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
MIL-C-39012/92-3301详情
TE Connectivity MIL-C-39012/92-3301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
MIL-C-39012/92-3301
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.22
Contact Finish Mating
GOLD (50)
Insulator Material
聚四氟乙烯
Manufacturer Series
MIL-C-39012
Mounting Styles
STRAIGHT
JESD-609代码
e4
ECCN 代码
EAR99
连接器类型
射频SMA连接器
附加功能
STANDARD: MIL-C-39012
HTS代码
8536.69.40.10
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
GOLD (50)
特性阻抗
50 Ω
MIL-C-39012/92-3301拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。