TE Connectivity MINISMD020
- 收藏
- 对比
MINISMD020
2460-MINISMD020
集成电路(IC)
--
大陆
立即发货

MINISMD020 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
MINISMD020详情
TE Connectivity MINISMD020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
端子形状
一个表面
越来越多的功能
SURFACE MOUNT
终端数量
2
Manufacturer Part Number
MINISMD020
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Package Description
,
Risk Rank
5.57
Manufacturer Series
MINISMD
Package Shape
矩形包装
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
锡铅
附加功能
RESISTANCE IS 5 OHMS MAX
HTS代码
8533.40.80.70
电阻器类型
PTC 热敏电阻
Reach合规守则
unknown
热敏电阻应用
过载保护
MINISMD020拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。