TE Connectivity MM29-22PD9154S25
- 收藏
- 对比
MM29-22PD9154S25
2460-MM29-22PD9154S25
集成电路(IC)
--
大陆
立即发货

MM29-22PD9154S25 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
MM29-22PD9154S25详情
TE Connectivity MM29-22PD9154S25重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
外壳材料
ALUMINUM ALLOY
Manufacturer Part Number
MM29-22PD9154S25
Part Life Cycle Code
活跃
Ihs Manufacturer
WINCHESTER ELECTRONICS CORP
Risk Rank
5.64
Insulator Material
玻璃填充邻苯二甲酸二烯丙酯
Manufacturer Series
MM
连接器类型
微型连接器
附加功能
STANDARDS: MIL-C-24748, POLARIZED, RIGHT ANGLED
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
29
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
空壳
NO
终端类型
SOLDER
MM29-22PD9154S25拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。