TE Connectivity MM96-25-1-Y
- 收藏
- 对比
MM96-25-1-Y
2460-MM96-25-1-Y
集成电路(IC)
--
大陆
立即发货

STRAIN RELIEF, SIZE 25, MICRO D CONNECTOR, Product Range:Micro Min Series, D Sub Shell Size:DB, Cable Exit Angle:-, Connector Body Material:Aluminium Body, Accessory Type:Strain Relief Backshell, Connector Shell Size:25 RoHS Compliant: No
1最小包装量--
MM96-25-1-Y详情
TE Connectivity MM96-25-1-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks, 5 Days
外壳材料
Aluminum
Manufacturer Part Number
MM96-25-1-Y
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Number of Cable Entries
1 Entry
Shell Sizes
25
Filtered
-
类型
应力消除后壳
子类别
D-Sub Connectors
Reach合规守则
unknown
产品类别
D-Sub Backshells
电缆直径
-
MM96-25-1-Y拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。