TE Connectivity MM96-51-1-Y
- 收藏
- 对比
MM96-51-1-Y详情
TE Connectivity MM96-51-1-Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks, 1 Day
外壳材料
Aluminum
Number of Cable Entries
1 Entry
Unit Weight
0.317466 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
N
Filtered
-
Rohs Code
无
Manufacturer Part Number
MM96-51-1-Y
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.41
类型
应力消除后壳
定位的数量
51 Position
子类别
D-Sub Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
D-Sub Backshells
电缆直径
-
外壳电镀
Nickel
产品类别
D-Sub Backshells
知识产权评级
-
MM96-51-1-Y拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。