TE Connectivity MND1 021 300
- 收藏
- 对比
MND1 021 300
2460-MND1 021 300
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Plunger Actuator Style, 1.5 A / 5 A / 2 A, 460 VAC / 250 VAC, 24 VDC
1最小包装量--
MND1 021 300详情
TE Connectivity MND1 021 300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K2017884
TE Internal Description
Micro Switch MND1 021 300
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Plunger
Snap Action Switch Contact Current Ratingu2009(A)
1.5, 2, 5
Snap Action Switch Voltage Ratingu2009(VAC)
250, 460
Snap Action Switch Voltage Ratingu2009(VDC)
24
MND1 021 300拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。