TE Connectivity MND1 033 085
- 收藏
- 对比
MND1 033 085
2460-MND1 033 085
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Single Throw Configuration (Pole-Throw), Plunger Actuator Style, 2 A / 5 A / 1.5 A, 460 VAC / 250 VAC, 24 VDC
1最小包装量--
MND1 033 085详情
TE Connectivity MND1 033 085重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Snap Action Switch Voltage Ratingu2009(VDC)
24
Snap Action Switch Voltage Ratingu2009(VAC)
250, 460
Snap Action Switch Contact Current Ratingu2009(A)
1.5, 2, 5
Actuator Styleu2009
Plunger
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
TE Internal Description
Micro Switch MND1 033 085
TE Internal #
K2018283
MND1 033 085拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。