TE Connectivity MND1 041 100
- 收藏
- 对比
MND1 041 100
2460-MND1 041 100
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Plunger Actuator Style, 2 A / 5 A / 1.5 A, 460 VAC / 250 VAC
1最小包装量--
MND1 041 100详情
TE Connectivity MND1 041 100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1123120
TE Internal Description
Micro Switch MND1 041 100
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Plunger
Snap Action Switch Contact Current Ratingu2009(A)
1.5, 2, 5
Snap Action Switch Voltage Ratingu2009(VAC)
250, 460
Snap Action Switch Voltage Ratingu2009(VDC)
12, 24
MND1 041 100拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。