TE Connectivity MND1 081 018 901
- 收藏
- 对比
MND1 081 018 901
2460-MND1 081 018 901
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Round Actuator Style, 4 A, 250 VAC, 24 VDC, 600 g Operating Force
1最小包装量--
MND1 081 018 901详情
TE Connectivity MND1 081 018 901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1041966
TE Internal Description
Micro Switch MND1 081 018 901
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Round
Snap Action Switch Contact Current Ratingu2009(A)
4
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Voltage Ratingu2009(VDC)
24
MND1 081 018 901拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。