TE Connectivity MND1 122 1000 942
- 收藏
- 对比
MND1 122 1000 942
2460-MND1 122 1000 942
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Single Throw Configuration (Pole-Throw), Plunger Actuator Style, Vertical, Cable Connection, Micro
1最小包装量--
MND1 122 1000 942详情
TE Connectivity MND1 122 1000 942重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1129178
TE Internal Description
Micro Switch MND1 122 1000 942
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Actuator Styleu2009
Plunger
Snap Action Switch Mounting Angleu2009
Vertical
Switch Connection Typeu2009
Cable Connection
Switch Styleu2009
Micro
MND1 122 1000 942拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。