TE Connectivity MND1 543 034 947
- 收藏
- 对比
MND1 543 034 947
2460-MND1 543 034 947
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Single Throw Configuration (Pole-Throw), Plunger Actuator Style, 10.1 A, 250 VAC / 460 VAC, 12 VDC / 24 VDC
1最小包装量--
MND1 543 034 947详情
TE Connectivity MND1 543 034 947重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1141012
TE Internal Description
Micro Switch MND1 543 034 947
Configuration (Pole-Throw)u2009
Single Pole - Single Throw
Actuator Styleu2009
Plunger
Snap Action Switch Contact Current Ratingu2009(A)
10.1
Snap Action Switch Voltage Ratingu2009(VAC)
250, 460
Snap Action Switch Voltage Ratingu2009(VDC)
12, 24
MND1 543 034 947拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。