TE Connectivity MP-095080-25-8A
- 收藏
- 对比
MP-095080-25-8A
2460-MP-095080-25-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 9.5 mm [.375 in], Label Height .315 in [8 mm], Metalized Silver, Polyester, Label Thickness 72 Micron
1最小包装量--
MP-095080-25-8A详情
TE Connectivity MP-095080-25-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E47409-000
TE Internal Description
MP-095080-25-8A
Alias #
6-1200604-1
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
有
Label Widthu2009
9.5u2009mmu2009[u2009.375u2009inu2009]
MP-095080-25-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。