TE Connectivity MP-208086-5-8A
- 收藏
- 对比
MP-208086-5-8A
2460-MP-208086-5-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 20.8 mm [.81 in], Label Height .339 in [8.6 mm], Metalized Silver, Polyester, Label Thickness 72 Micron
1最小包装量--
MP-208086-5-8A详情
TE Connectivity MP-208086-5-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
C13738-000
TE Internal Description
MP-208086-5-8A
Alias #
7-1200609-9
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
有
Label Widthu2009
20.8u2009mmu2009[u2009.81u2009inu2009]
MP-208086-5-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。