TE Connectivity MP-508254-5-8A
- 收藏
- 对比
MP-508254-5-8A
2460-MP-508254-5-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 50.8 mm [2 in], Label Height 1 in [25.4 mm], Metalized Silver, Polyester, Label Thickness 72 Micron, MP
1最小包装量--
MP-508254-5-8A详情
TE Connectivity MP-508254-5-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
F07599-000
TE Internal Description
MP-508254-5-8A
Alias #
8-1200603-2
Label Typeu2009
Industrial Label
Label Styleu2009
Die-Cut
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
有
Label Widthu2009
50.8u2009mmu2009[u20092u2009inu2009]
MP-508254-5-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。