TE Connectivity MP-523841-1.5-8A
- 收藏
- 对比
MP-523841-1.5-8A
2460-MP-523841-1.5-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 52.3 mm [2.05 in], Label Height 3.31 in [84.1 mm], Metalized Silver, Polyester, Label Thickness 72 Micron
1最小包装量--
MP-523841-1.5-8A详情
TE Connectivity MP-523841-1.5-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
52.3u2009mmu2009[u20092.05u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
9-1200608-9
TE Internal Description
MP-523841-1.5-8A
TE Internal #
A97040-000
MP-523841-1.5-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。