TE Connectivity MP-762127-1-8A
- 收藏
- 对比
MP-762127-1-8A
2460-MP-762127-1-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 76.2 mm [3 in], Label Height .5 in [12.7 mm], Metalized Silver, Polyester, Label Thickness 72 Micron
1最小包装量--
MP-762127-1-8A详情
TE Connectivity MP-762127-1-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Widthu2009
76.2u2009mmu2009[u20093u2009inu2009]
UL Listedu2009
有
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
8-1200603-9
TE Internal Description
MP-762127-1-8A
TE Internal #
F08497-000
MP-762127-1-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。