TE Connectivity MP-762381-2.5-8A
- 收藏
- 对比
MP-762381-2.5-8A
2460-MP-762381-2.5-8A
标签,标记
--
大陆
立即发货

Standard Labels, UL Listed, Label Width 76.2 mm [3 in], Label Height 1.5 in [38.1 mm], Metalized Silver, Polyester, Label Thickness 72 Micron
1最小包装量--
MP-762381-2.5-8A详情
TE Connectivity MP-762381-2.5-8A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Label Styleu2009
Die-Cut
Label Typeu2009
Industrial Label
Alias #
3-1200604-8
TE Internal Description
MP-762381-2.5-8A
TE Internal #
E41599-000
Label Adhesive Typeu2009
永久性丙烯酸粘合剂
UL Listedu2009
有
Label Widthu2009
76.2u2009mmu2009[u20093u2009inu2009]
MP-762381-2.5-8A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。