TE Connectivity MPA406R04
- 收藏
- 对比
MPA406R04
2460-MPA406R04
按钮开关
--
大陆
立即发货

MP Series Push Button Switch 4PDT Momentary Wire Lug Mount
1最小包装量--
MPA406R04详情
TE Connectivity MPA406R04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
U-91548
Manufacturer
Turck
Operating Temperature Max Deg. C
80C
Switch Configuration
N.O./N.C.
Operating Temp Range
-20C to 80C
Mounting Styles
Panel
Actuator Style
圆形按钮
Operating Temperature Min Deg. C
-20C
AC Voltage Rating (Max)
125
Pole Throw Configuration
4PDT
DC Voltage Rating (Max)
28
类型
瞬时触点
照明类型
不需要
端子类型
接线片
最大额定电流
6(A)
MPA406R04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。