TE Connectivity MPCB-16-0(UK)
- 收藏
- 对比
MPCB-16-0(UK)
2460-MPCB-16-0(UK)
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Operating Temperature Range -40 – 150 °C, 16 mm² Wire Size, Bare Copper
1最小包装量--
MPCB-16-0(UK)详情
TE Connectivity MPCB-16-0(UK)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009(°C)
-40 – 150
Wire Sizeu2009(mm²)
16
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Power
Alias #
6-1200442-6
TE Internal Description
MPCB-16-0(UK)
TE Internal #
A843293001
Conductor Materialu2009
Bare Copper
MPCB-16-0(UK)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。