TE Connectivity MPCB-25.00-2
- 收藏
- 对比
MPCB-25.00-2
2460-MPCB-25.00-2
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Operating Temperature Range -40 – 150 °C, 25 mm² Wire Size, Bare Copper
1最小包装量--
MPCB-25.00-2详情
TE Connectivity MPCB-25.00-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
E441533001
TE Internal Description
MPCB-25.00-2
Alias #
3-1201409-8
Cable Typeu2009
Power
Voltage Ratingu2009(VAC)
600
Operating Temperature Rangeu2009(°C)
-40 – 150
Wire Sizeu2009(mm²)
25
Conductor Materialu2009
Bare Copper
MPCB-25.00-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。