TE Connectivity MPCB-35.00-2
- 收藏
- 对比
MPCB-35.00-2
2460-MPCB-35.00-2
电缆,电线
--
大陆
立即发货

Power Cable, Power, 600VAC Voltage Rating, Operating Temperature Range -40 – 150 °C, 35 mm² Wire Size, Bare Copper
1最小包装量--
MPCB-35.00-2详情
TE Connectivity MPCB-35.00-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor Materialu2009
Bare Copper
Wire Sizeu2009(mm²)
35
Operating Temperature Rangeu2009(°C)
-40 – 150
Voltage Ratingu2009(VAC)
600
Cable Typeu2009
Power
Alias #
4-1201865-6
TE Internal Description
MPCB-35.00-2
TE Internal #
E211543001
MPCB-35.00-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。